The ADS8865IDRCR is a 16-bit, 400-kSPS, true-differential input, SAR analog-to-digital converter (ADC) from Texas Instruments. It features a serial interface compatible with SPI, allowing for easy integration into digital systems. The device operates with a supply voltage range of 2.7 V to 3.6 V for AVDD and 1.65 V to 3.6 V for DVDD, with an independent reference voltage range of 2.5 V to 5 V. This ADC supports a wide common-mode voltage range from 0 V to VREF, ensuring versatility in various applications. It offers excellent performance metrics, including a signal-to-noise ratio (SNR) of 96 dB and total harmonic distortion (THD) of -115 dB. The device is optimized for low power consumption, dissipating only 2.6 mW at 400 kSPS and featuring a power-down current of 50 nA. The ADS8865 is suitable for applications such as automatic test equipment, instrumentation, and precision medical equipment, making it a strong candidate for projects requiring high accuracy and low power operation. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in various environmental conditions.
16-Bit, 400-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 806354-ADS8865IDRCR
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 400k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: ADS8865
16-Bit, 400-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSON -40 to 85 Product overview: ADS8865IDRCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8865IDRCR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
IC ADC 16BIT SAR 10VSON
IC ADC 16BIT SAR 10VSON
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8865IDRCR | 806354-ADS8865IDRCR | 700-ADS8865IDRCR | 296-39884-2-ND | ADS8865IDRCR | ADS8865IDRCR | ADS8865IDRCR |
| Product Name | ADS8865 16-Bit, 400-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8865IDRCR | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | VSON,VSSOP | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB |