The ADS8864 is a 16-bit, 400-kSPS, single-ended input, SAR analog-to-digital converter with a SPI-compatible serial interface and daisy-chain capability. It operates from a 2.7-V to 3.6-V analog supply and a 1.65-V to 3.6-V digital supply, with an external reference range of 2.5 V to 5 V. Power consumption is 2.6 mW at 400 kSPS and 65 µW at 10 kSPS, with a 50-nA power-down current. The device offers 16-bit NMC with INL of ±1.0 LSB (typ) and ±2.0 LSB (max), and DNL of ±1.0 LSB (max). SNR is 93 dB and THD is -108 dB. Full-scale step settling is 1200 ns. The ADS8864IDGS variant is packaged in a VSSOP-10 with a body size of 3.00 mm × 3.00 mm and operates over a temperature range of -40°C to +85°C.
16-Bit, 400-kSPS, Serial Interface, microPower, Miniature, Single-Ended Input, SAR ADC 10-VSSOP -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
1-Channel Single ADC SAR 400ksps 16-bit Serial 10-Pin VSSOP Tube Product overview: ADS8864IDGS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8864IDGS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 860473-ADS8864IDGS
Series: microPOWER™
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADS8864
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ADC 16BIT SAR 10VSSOP
IC ADC 16BIT SAR 10VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8864IDGS | 296-37296-5-ND | 700-ADS8864IDGS | 860473-ADS8864IDGS | ADS8864IDGS | ADS8864IDGS | ADS8864IDGS |
| Product Name | ADS8864 16-Bit, 400-kSPS, Serial Interface, microPower, Miniature, Single-Ended Input, SAR ADC | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8864IDGS | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | VSON,VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 10-VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| INL | 2 LSB |