The ADS8863 is a 16-bit, 680-kSPS, true-differential input, successive approximation register (SAR) analog-to-digital converter designed for low-power, high-precision applications. It operates with an analog supply voltage of 2.7 V to 3.6 V and a digital supply voltage of 1.65 V to 3.6 V, supporting an external reference voltage from 2.5 V to 5 V. The device features a serial peripheral interface (SPI) with daisy-chain capability and offers 96 dB SNR and -115 dB THD, with ±1.0 LSB maximum INL and DNL. Power dissipation is 4.2 mW at full throughput and 60 µW at 10 kSPS, with a 50 nA power-down current. It is housed in a 10-pin VSON package with an operating temperature range of -40°C to +85°C. Fully specified performance includes 540 ns full-scale step settling time and 90 dB minimum CMRR with a 0 V to VREF common-mode input range.
16-Bit, 680-kSPS, Serial Interface, Micro-Power, Miniature, Differential Input SAR ADC 10-VSON -40 to 85
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
16-Bit, 680-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSON -40 to 85 Product overview: ADS8863IDRCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8863IDRCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768192-ADS8863IDRCT
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8863
Categories: Integrated Circuits (ICs)
Sampling Rate: 680k
Manufacturer Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): AD7989-5BCPZ-R2; AD7916BCPZ-RL7; AD7989-5BCPZ-RL7;
Introduction Date: June 05, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 250
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
IC ADC 16BIT SAR 10VSON
IC ADC 16BIT SAR 10VSON
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8863IDRCT | ADS8863IDRCT | 700-ADS8863IDRCT | 768192-ADS8863IDRCT | 296-37258-2-ND | ADS8863IDRCT | ADS8863IDRCT | ADS8863IDRCT |
| Product Name | ADS8863 16-Bit, 680-kSPS, Serial Interface, Micro-Power, Miniature, Differential Input SAR ADC | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8863IDRCT | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | VSON,VSSOP | VSON10 | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | |||||
| INL | 1 LSB |