Texas Instruments Standard Linear and Logic Adc, 16Bit, 1Msps, Vssop-10; Resolution (Bits) Texas Instruments ADS8860IDGS

Description
ADC, 16BIT, 1MSPS, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:VSSOP;RoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, 1MSPS, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:VSSOP;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 1Msps, Vssop-10; Resolution (Bits) Texas Instruments - 29AH3341 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 1Msps, Vssop-10; Resolution (Bits) Texas Instruments
29AH3341
Adc, 16Bit, 1Msps, Vssop-10; Resolution (Bits) Texas Instruments 29AH3341
ADC, 16BIT, 1MSPS, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:VSSOP;RoHS Compliant: Yes

ADC, 16BIT, 1MSPS, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC Case Style:VSSOP;RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8860IDGS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8860IDGS
Analog to Digital Converters (ADC) ADS8860IDGS
IC ADC 16BIT SAR 10VSSOP

IC ADC 16BIT SAR 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH3341 ADS8860IDGS
Product Name Adc, 16Bit, 1Msps, Vssop-10; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details