Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8695IPW

Description
Bit Analog to Digital Converter Input
Request a Quote Datasheet
Description
Bit Analog to Digital Converter Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8695IPW-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8695IPW-ND
Analog to Digital Converters (ADC) ADS8695IPW-ND
Bit Analog to Digital Converter Input

Bit Analog to Digital Converter Input

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8695IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8695IPW
Analog to Digital Converters (ADC) ADS8695IPW
Bit Analog to Digital Converter Input

Bit Analog to Digital Converter Input

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8695IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8695IPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8695IPW
IC ADC

IC ADC

Supplier's Site
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8695IPW
Data Acquisition - Analog to Digital Converters (ADC) ADS8695IPW
IC ADC

IC ADC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8695IPW-ND ADS8695IPW ADS8695IPW ADS8695IPW
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 18 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 1905373P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 10
Resolution 14 bits
View Details
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers