Texas Instruments High-Performance Analog Quad 5V TSSOP Analog-to-Digital Converter IC ADS8694IDBT

Description
ADC, Successive Approximation, 18-Bit, 1 Func, 4 Channel, Serial Access, PDSO38
Request a Quote Datasheet
Description
ADC, Successive Approximation, 18-Bit, 1 Func, 4 Channel, Serial Access, PDSO38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ADS8694IDBT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 18-Bit, 1 Func, 4 Channel, Serial Access, PDSO38

ADC, Successive Approximation, 18-Bit, 1 Func, 4 Channel, Serial Access, PDSO38

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V TSSOP Analog-to-Digital Converter IC
700-ADS8694IDBT
Quad 5V TSSOP Analog-to-Digital Converter IC 700-ADS8694IDBT
18-Bit 500kSPS 4-Channel SAR ADC With Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8694IDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8694IDBT can be used for catalog matching and distributor lookup.

18-Bit 500kSPS 4-Channel SAR ADC With Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8694IDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8694IDBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-42531-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42531-5-ND
Analog to Digital Converters (ADC) 296-42531-5-ND
18 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

18 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8694IDBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8694IDBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8694IDBT
IC ADC 18BIT SAR 38TSSOP

IC ADC 18BIT SAR 38TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8694IDBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8694IDBT
Analog to Digital Converters (ADC) ADS8694IDBT
18 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

18 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8694IDBT 700-ADS8694IDBT 296-42531-5-ND ADS8694IDBT ADS8694IDBT
Product Name Quad 5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI
Package Type SOP; SSOP; TSSOP38 TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" 38-TFSOP (0.173\", 4.40mm Width) SOP; 38-TFSOP (0.173\", 4.40mm Width)
Packing Method Tube; Tube Tube Tube; Tube Tube; Tube
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resolution 18 bits 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD6600AST - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 5455118 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type DIP; Pdip
Pins 8
View Details