Manufacturer: Texas Instruments
Win Source Part Number: 860468-ADS8688AIDBT
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
Package: 38-TFSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADS8688
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42530-5, -296-42530-5-ND
16-Bit 500kSPS 8-Ch SAR ADC, Bipolar, 5V, 38-TSSOP Product overview: ADS8688AIDBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8688AIDBT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
16 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
IC ADC 16BIT SAR 38TSSOP
IC ADC 16BIT SAR 38TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 860468-ADS8688AIDBT | 700-ADS8688AIDBT | 296-42530-5-ND | ADS8688AIDBT | ADS8688AIDBT | ADS8688AIDBT |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8688AIDBT | 16-bit 5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOP; SSOP; TSSOP; 38-TSSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI | SPI; SPI | ||||
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 16 bits | 16 bits |