Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8688AEVM-PDK ADS8688AEVM-PDK

Description
Manufacturer: Texas Instruments Win Source Part Number: 910934-ADS8688AEVM-P DK Features: ADS8688 series 16 Bit 500k Samples per Second Analog to Digital Converter (ADC) Evaluation Board Package: Box Part Status: Obsolete Family Name: ADS8688 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-42567, 296-42567-ND, 296-ADS8688AEVM-PDK
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910934-ADS8688AEVM-P DK Features: ADS8688 series 16 Bit 500k Samples per Second Analog to Digital Converter (ADC) Evaluation Board Package: Box Part Status: Obsolete Family Name: ADS8688 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-42567, 296-42567-ND, 296-ADS8688AEVM-PDK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8688AEVM-PDK
910934-ADS8688AEVM-PDK
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8688AEVM-PDK 910934-ADS8688AEVM-PDK
Manufacturer: Texas Instruments Win Source Part Number: 910934-ADS8688AEVM-P DK Features: ADS8688 series 16 Bit 500k Samples per Second Analog to Digital Converter (ADC) Evaluation Board Package: Box Part Status: Obsolete Family Name: ADS8688 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-42567, 296-42567-ND, 296-ADS8688AEVM-PDK

Manufacturer: Texas Instruments
Win Source Part Number: 910934-ADS8688AEVM-PDK
Features: ADS8688 series 16 Bit 500k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Package: Box
Part Status: Obsolete
Family Name: ADS8688
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-42567, 296-42567-ND, 296-ADS8688AEVM-PDK

Buy Now Datasheet
Analog-to-Digital Converter IC - 791-ADS8688AEVM-PDK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
791-ADS8688AEVM-PDK
Analog-to-Digital Converter IC 791-ADS8688AEVM-PDK
EVAL MODULE ADS8688A Product overview: ADS8688AEVM-PDK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS8688AEVM-PDK can be used for catalog matching and distributor lookup.

EVAL MODULE ADS8688A Product overview: ADS8688AEVM-PDK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS8688AEVM-PDK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910934-ADS8688AEVM-PDK 791-ADS8688AEVM-PDK
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8688AEVM-PDK Analog-to-Digital Converter IC
Interface Type SPI
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-87591053A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details