Win Source Part Number: 1349024-ADS8686SIPZA
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Simultaneous Sampling
Package: Tray
Standard Package: 90
Configuration: PGA-ADC-MUX
Number of Inputs: 16
Input Type: Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 1M
Data Interface: Parallel, Serial
Number of A/D Converters: 2
Reference Type: External, Internal
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 1.71V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
16 Bit Analog to Digital Converter 16 Input 2 SAR 80-LQFP (14x14)
16-channel 16-bit 1-MSPS dual simultaneous-samplin
IC ANALOG TO DIGITAL CONVERTER
16 Bit Analog to Digital Converter 16 Input 2 SAR 80-LQFP (14x14)
IC ANALOG TO DIGITAL CONVERTER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1349024-ADS8686SIPZA | 296-ADS8686SIPZA-ND | 700-ADS8686SIPZA | ADS8686SIPZA | ADS8686SIPZA | ADS8686SIPZA |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit Dual Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; Parallel, Serial | Serial; Parallel | Serial | Serial; Parallel; Parallel, Serial | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | |||
| Package Type | 80-LQFP | 80-LQFP | QFP; 80-LQFP | |||
| Packing Method | Tray | Tray; Tray | Tray |