Texas Instruments High-Performance Analog 16-bit 2.5V +5V TSSOP Analog-to-Digital Converter IC ADS8684AIDBTR

Description
16-Bit, 500-kSPS, 4-Ch SAR ADC w/ programmable (±10/±5/±2.5V) input ranges & ALARM on +5V supply 38-TSSOP -40 to 125 Product overview: ADS8684AIDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, +5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 2.5V, +5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8684AIDBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit, 500-kSPS, 4-Ch SAR ADC w/ programmable (±10/±5/±2.5V) input ranges & ALARM on +5V supply 38-TSSOP -40 to 125 Product overview: ADS8684AIDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, +5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 2.5V, +5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8684AIDBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 2.5V +5V TSSOP Analog-to-Digital Converter IC
700-ADS8684AIDBTR
16-bit 2.5V +5V TSSOP Analog-to-Digital Converter IC 700-ADS8684AIDBTR
16-Bit, 500-kSPS, 4-Ch SAR ADC w/ programmable (±10/±5/±2.5V) input ranges & ALARM on +5V supply 38-TSSOP -40 to 125 Product overview: ADS8684AIDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, +5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 2.5V, +5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8684AIDBTR can be used for catalog matching and distributor lookup.

16-Bit, 500-kSPS, 4-Ch SAR ADC w/ programmable (±10/±5/±2.5V) input ranges & ALARM on +5V supply 38-TSSOP -40 to 125 Product overview: ADS8684AIDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, +5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 2.5V, +5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8684AIDBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8684AIDBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8684AIDBTR-ND
Analog to Digital Converters (ADC) ADS8684AIDBTR-ND
16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8684AIDBTR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8684AIDBTR
Data Acquisition - Analog to Digital Converters (ADC) ADS8684AIDBTR
IC ADC 16BIT SAR 38TSSOP

IC ADC 16BIT SAR 38TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8684AIDBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8684AIDBTR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8684AIDBTR
IC ADC 16BIT SAR 38TSSOP

IC ADC 16BIT SAR 38TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS8684AIDBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8684AIDBTR
Analog to Digital Converters (ADC) ADS8684AIDBTR
16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

16 Bit Analog to Digital Converter 4 Input 1 SAR 38-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS8684AIDBTR ADS8684AIDBTR-ND ADS8684AIDBTR ADS8684AIDBTR ADS8684AIDBTR
Product Name 16-bit 2.5V +5V TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type SPI; SPI SPI; SPI
Package Type TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" 38-TFSOP (0.173\", 4.40mm Width) SOP; 38-TFSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923060 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
10BIT Analog-to-Digital Converter IC - 768-SI8901B-A02-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C, SMBus
Package Type Tube
Packing Method Tube
View Details
4 suppliers