IC ADC 16BIT 16-WQFN
IC ADC 16BIT 16-WQFN
IC ADC 16BIT 16-WQFN
| DigiKey | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS8681WRUMTDKR-ND | 296-ADS8681WRUMTTR-ND | 296-ADS8681WRUMTCT-ND |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI |
| Package Type | 16-WQFN Exposed Pad | 16-WQFN Exposed Pad | 16-WQFN Exposed Pad |
| Packing Method | Digi-Reel® | Tape Reel | Cut Tape (CT) |
| Pins | 16 | 16 | 16 |
| Resolution | 16 bits | 16 bits | 16 bits |