Manufacturer: Texas Instruments
Win Source Part Number: 1142104-ADS8681IRUMT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: PGA
Package: 16-WDFN Exposed Pad
Configuration: PGA-S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Pseudo Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 1.65 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8681
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (4x4)
Alternative Parts (Cross-Reference): MAX1276AETC; MAX1276BETC-T; MAX1274AETC;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-WQFN (4x4)
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-WQFN (4x4)
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-WQFN (4x4)
16-Bit, 1-MSPS, 1-Ch SAR ADC with programmable (±12/±10/±6/±5/±2.5V
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-WQFN (4x4)
IC ADC 16BIT SAR 16WQFN
IC ADC 16BIT SAR 16WQFN
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1142104-ADS8681IRUMT | 296-44370-1-ND | 296-44370-2-ND | 296-44370-6-ND | 700-ADS8681IRUMT | ADS8681IRUMT | ADS8681IRUMT | ADS8681IRUMT |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8681IRUMT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit 2.5V +5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Packing Method | Tape Reel; Reel - TR | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | |||
| Package Type | 16-WQFN Exposed Pad | 16-WQFN Exposed Pad | 16-WQFN Exposed Pad | 16-WQFN Exposed Pad | 16-WQFN Exposed Pad |