Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8674IDBTR

Description
Bit Analog to Digital Converter Input 38-TSSOP
Request a Quote Datasheet
Description
Bit Analog to Digital Converter Input 38-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8674IDBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8674IDBTR-ND
Analog to Digital Converters (ADC) ADS8674IDBTR-ND
Bit Analog to Digital Converter Input 38-TSSOP

Bit Analog to Digital Converter Input 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 5V TSSOP Analog-to-Digital Converter IC
700-ADS8674IDBTR
Quad 5V TSSOP Analog-to-Digital Converter IC 700-ADS8674IDBTR
14-Bit 500kSPS 4-Channel SAR ADC With Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8674IDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8674IDBTR can be used for catalog matching and distributor lookup.

14-Bit 500kSPS 4-Channel SAR ADC With Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8674IDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8674IDBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8674IDBTR
860466-ADS8674IDBTR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8674IDBTR 860466-ADS8674IDBTR
Manufacturer: Texas Instruments Win Source Part Number: 860466-ADS8674IDBTR Features: Bit Analog to Digital Converter Input 38-TSSOP Package: Reel - TR Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: ADS8674 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860466-ADS8674IDBTR
Features: Bit Analog to Digital Converter Input 38-TSSOP
Package: Reel - TR
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: ADS8674
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8674IDBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8674IDBTR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8674IDBTR
IC ADC 38TSSOP

IC ADC 38TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8674IDBTR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8674IDBTR
Data Acquisition - Analog to Digital Converters (ADC) ADS8674IDBTR
IC ADC 38TSSOP

IC ADC 38TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8674IDBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8674IDBTR
Analog to Digital Converters (ADC) ADS8674IDBTR
Bit Analog to Digital Converter Input 38-TSSOP

Bit Analog to Digital Converter Input 38-TSSOP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8674IDBTR-ND 700-ADS8674IDBTR 860466-ADS8674IDBTR ADS8674IDBTR ADS8674IDBTR ADS8674IDBTR
Product Name Analog to Digital Converters (ADC) Quad 5V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8674IDBTR Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 38-TSSOP 38-TFSOP (0.173\", 4.40mm Width) SOP; 38-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1671JP-REEL - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details