Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8671IPWR

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-50905-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50905-2-ND
Analog to Digital Converters (ADC) 296-50905-2-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
2.5V +5V TSSOP Analog-to-Digital Converter IC
700-ADS8671IPWR
2.5V +5V TSSOP Analog-to-Digital Converter IC 700-ADS8671IPWR
14-Bit, 1-MSPS, 1-Ch SAR ADC with programmable (±12/±10/±6/±5/±2.5V ) input ranges on +5V supply 16-TSSOP -40 to 125 Product overview: ADS8671IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, +5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.5V, +5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8671IPWR can be used for catalog matching and distributor lookup.

14-Bit, 1-MSPS, 1-Ch SAR ADC with programmable (±12/±10/±6/±5/±2.5V) input ranges on +5V supply 16-TSSOP -40 to 125 Product overview: ADS8671IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, +5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.5V, +5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8671IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8671IPWR
806919-ADS8671IPWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8671IPWR 806919-ADS8671IPWR
Manufacturer: Texas Instruments Win Source Part Number: 806919-ADS8671IPWR Packaging: Reel Mounting Style: Surface Mount Features: Internal Oscillator Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential, Pseudo-Differential, Single Ended Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 4.75V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 3.3V Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 806919-ADS8671IPWR
Packaging: Reel
Mounting Style: Surface Mount
Features: Internal Oscillator
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Pseudo-Differential, Single Ended
Architecture: SAR
Number of Bits: 14
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 3.3V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now
Analog to Digital Converters (ADC) - ADS8671IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8671IPWR
Analog to Digital Converters (ADC) ADS8671IPWR
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8671IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8671IPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8671IPWR
IC ADC 14BIT SAR 16TSSOP

IC ADC 14BIT SAR 16TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8671IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8671IPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS8671IPWR
IC ADC 14BIT SAR 16TSSOP

IC ADC 14BIT SAR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-50905-2-ND 700-ADS8671IPWR 806919-ADS8671IPWR ADS8671IPWR ADS8671IPWR ADS8671IPWR
Product Name Analog to Digital Converters (ADC) 2.5V +5V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8671IPWR Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Tape Reel; Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Resolution 14 bits 14 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD573JN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details