14-Bit, 1-MSPS, 1-Ch SAR ADC with programmable (±12/±10/±6/±5/±2.5V
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
IC ADC 14BIT SAR 16TSSOP
IC ADC 14BIT SAR 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS8671IPW | 296-45447-5-ND | ADS8671IPW | ADS8671IPW | ADS8671IPW |
| Product Name | 2.5V +5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 14 bits | 14 bits |