Manufacturer: Texas Instruments
Win Source Part Number: 1142100-ADS8668IDBTR
Packaging: Reel
Mounting Style: SMT
Features: PGA
Configuration: PGA-MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 4.75V ~ 5.25V
Supply Voltage , Digital: 1.65V ~ 5.25V
12 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
12 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
12 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
12-Bit 8-Ch SAR ADC, 500kSPS, Bipolar, 5V, 38-TSSOP Product overview: ADS8668IDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8668IDBTR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
IC ADC 12BIT SAR 38TSSOP
IC ADC 12BIT SAR 38TSSOP
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1142100-ADS8668IDBTR | 296-48484-6-ND | 296-48484-2-ND | 296-48484-1-ND | 700-ADS8668IDBTR | ADS8668IDBTR | ADS8668IDBTR | ADS8668IDBTR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8668IDBTR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Tape Reel; Reel | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec |