Texas Instruments High-Performance Analog Quad 5V TSSOP Analog-to-Digital Converter IC ADS8664IDBTR

Description
12-Bit SAR ADC With 4-Channels, 500kSPS, and Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8664IDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8664IDBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit SAR ADC With 4-Channels, 500kSPS, and Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8664IDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8664IDBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5V TSSOP Analog-to-Digital Converter IC
700-ADS8664IDBTR
Quad 5V TSSOP Analog-to-Digital Converter IC 700-ADS8664IDBTR
12-Bit SAR ADC With 4-Channels, 500kSPS, and Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8664IDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8664IDBTR can be used for catalog matching and distributor lookup.

12-Bit SAR ADC With 4-Channels, 500kSPS, and Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8664IDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8664IDBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8664IDBTR - 1142099-ADS8664IDBTR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8664IDBTR
1142099-ADS8664IDBTR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8664IDBTR 1142099-ADS8664IDBTR
Manufacturer: Texas Instruments Win Source Part Number: 1142099-ADS8664IDBTR Packaging: Tape and Reel Mounting Style: SMT Categories: Integrated Circuits Supplier Device Package: 38-TSSOP Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TFSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1142099-ADS8664IDBTR
Packaging: Tape and Reel
Mounting Style: SMT
Categories: Integrated Circuits
Supplier Device Package: 38-TSSOP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now
Analog to Digital Converters (ADC) - ADS8664IDBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8664IDBTR-ND
Analog to Digital Converters (ADC) ADS8664IDBTR-ND
Bit Analog to Digital Converter Input 38-TSSOP

Bit Analog to Digital Converter Input 38-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8664IDBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8664IDBTR
Analog to Digital Converters (ADC) ADS8664IDBTR
Bit Analog to Digital Converter Input 38-TSSOP

Bit Analog to Digital Converter Input 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8664IDBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8664IDBTR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8664IDBTR
IC ADC 38TSSOP

IC ADC 38TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8664IDBTR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8664IDBTR
Data Acquisition - Analog to Digital Converters (ADC) ADS8664IDBTR
IC ADC 38TSSOP

IC ADC 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS8664IDBTR 1142099-ADS8664IDBTR ADS8664IDBTR-ND ADS8664IDBTR ADS8664IDBTR ADS8664IDBTR
Product Name Quad 5V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8664IDBTR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products