The ADS8638 is a 12-bit, 1MSPS, 8-channel, bipolar-input, successive approximation register (SAR) analog-to-digital converter with software-selectable input ranges of ±10V, ±5V, ±2.5V, 0V to 10V, or 0V to 5V, and up to ±12V with an external reference. It features an integrated temperature sensor, internal voltage reference, and alarm thresholds per channel, and operates with a SPI-compatible interface. The device is housed in a 4mm × 4mm VQFN-24 package and is fully specified over the extended industrial temperature range of -40°C to +125°C.
12-bit, 8-Channel, Bipolar SAR with software selectable input ranges 24-VQFN -40 to 125
12-Bit 8-Ch SAR ADC, 1MS/s, SPI, Bipolar, VQFN Product overview: ADS8638SRGET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8638SRGET can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1015830-ADS8638SRGET
Packaging: Reel - TR
Features: Temperature Sensor
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.65 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, PQCC24
IC ADC 12BIT SAR 24VQFN
IC ADC 12BIT SAR 24VQFN
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8638SRGET | 700-ADS8638SRGET | 296-29329-2-ND | 296-29329-1-ND | 296-29329-6-ND | 1015830-ADS8638SRGET | ADS8638SRGET | ADS8638SRGET | ADS8638SRGET | ADS8638SRGET |
| Product Name | ADS8638 12-bit, 8-Channel, Bipolar SAR with software selectable input ranges | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8638SRGET | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | VQFN | VQFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | VQFN24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1.5 LSB |