16-Bit 500kSPS 8-Channel Simultaneous-Samplin
Manufacturer: Texas Instruments
Win Source Part Number: 844349-ADS8588HIPM
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
Package: 64-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: ADS8588
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
IC ADC 16BIT SAR 64LQFP
IC ADC 16BIT SAR 64LQFP
16 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS8588HIPM | 844349-ADS8588HIPM | 296-47514-ND | ADS8588HIPM | ADS8588HIPM | ADS8588HIPM |
| Product Name | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8588HIPM | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | QFP; 64-LQFP (10x10) | LFQP; 64-LQFP | 64-LQFP | QFP; 64-LQFP | ||
| Interface Type | Serial; Parallel | Serial; Parallel; Parallel, Serial | Serial | |||
| Packing Method | Tray | Tray; Tray | Tray | |||
| Pins | 64 |