Manufacturer: Texas Instruments
Win Source Part Number: 808922-ADS8584SIPMR
Packaging: Reel
Mounting Style: Surface Mount
Features: Simultaneous Sampling
Configuration: PGA-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 330k
Data Interface: Parallel, Serial
Number of A/D Converters: 4
Reference Type: External, Internal
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 2.3V ~ 5.25V
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
16-Bit High-Speed 4-Channel Simultaneous-Samplin
16 Bit Analog to Digital Converter 4 Input 4 SAR 64-LQFP (10x10)
16 Bit Analog to Digital Converter 4 Input 4 SAR 64-LQFP (10x10)
16 Bit Analog to Digital Converter 4 Input 4 SAR 64-LQFP (10x10)
IC ADC 16BIT SAR 64LQFP
IC ADC 16BIT SAR 64LQFP
16 Bit Analog to Digital Converter 4 Input 4 SAR 64-LQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 808922-ADS8584SIPMR | 700-ADS8584SIPMR | 296-50900-2-ND | 296-50900-6-ND | 296-50900-1-ND | ADS8584SIPMR | ADS8584SIPMR | ADS8584SIPMR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8584SIPMR | 16-bit Quad Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; Parallel, Serial | Serial; Parallel | Serial; Parallel | Serial; Parallel | Serial; Parallel; Parallel, Serial | Serial | ||
| Packing Method | Tape Reel; Reel | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 330 kSamples/Sec | 330 kSamples/Sec | 330 kSamples/Sec | 330 kSamples/Sec | 330 kSamples/Sec | |||
| Package Type | LFQP; 64-LQFP | LFQP; 64-LQFP | LFQP; 64-LQFP | 64-LQFP | QFP; 64-LQFP |