Win Source Part Number: 1023734-ADS8584SIPM
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Configuration: PGA-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 330k
Data Interface: Parallel, Serial
Number of A/D Converters: 4
Reference Type: External, Internal
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 2.3V ~ 5.25V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47109
Base Product Number: ADS8584
16 Bit Analog to Digital Converter 4 Input 4 SAR 64-LQFP (10x10)
16-Bit High-Speed 4-Channel Simultaneous-Samplin
IC ADC 16BIT SAR 64LQFP
IC ADC 16BIT SAR 64LQFP
16 Bit Analog to Digital Converter 4 Input 4 SAR 64-LQFP (10x10)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1023734-ADS8584SIPM | 296-47109-ND | 700-ADS8584SIPM | ADS8584SIPM | ADS8584SIPM | ADS8584SIPM |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit Quad Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; Parallel, Serial | Serial; Parallel | Serial; Parallel; Parallel, Serial | Serial | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 330 kSamples/Sec | 330 kSamples/Sec | 330 kSamples/Sec | |||
| Package Type | LFQP; 64-LQFP | 64-LQFP | QFP; 64-LQFP | |||
| Packing Method | Tray | Tray; Tray | Tray |