Texas Instruments Standard Linear and Logic Adc, 16Bit, 510Ksps, Lqfp-64; Resolution (Bits) Texas Instruments ADS8568SPM

Description
ADC, 16BIT, 510KSPS, LQFP-64; Resolution (Bits):16bit; Sampling Rate:510kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, 510KSPS, LQFP-64; Resolution (Bits):16bit; Sampling Rate:510kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 510Ksps, Lqfp-64; Resolution (Bits) Texas Instruments - 29AH0894 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 510Ksps, Lqfp-64; Resolution (Bits) Texas Instruments
29AH0894
Adc, 16Bit, 510Ksps, Lqfp-64; Resolution (Bits) Texas Instruments 29AH0894
ADC, 16BIT, 510KSPS, LQFP-64; Resolution (Bits):16bit; Sampling Rate:510kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

ADC, 16BIT, 510KSPS, LQFP-64; Resolution (Bits):16bit; Sampling Rate:510kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8568SPM - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8568SPM
Analog to Digital Converters (ADC) ADS8568SPM
IC ADC 16BIT SAR 64LQFP

IC ADC 16BIT SAR 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH0894 ADS8568SPM
Product Name Adc, 16Bit, 510Ksps, Lqfp-64; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA - E748C - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolation - Digital Isolators - 4DIR1420HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details