The ADS8517IBPWR is a 16-bit, 200-kSPS successive approximation register (SAR) analog-to-digital converter with internal reference and parallel/serial interface, housed in a TSSOP-28 package. It supports analog input ranges of ±10 V, 4 V, and 5 V, with a high-impedance input capable of withstanding ±25 V without damage. The device operates with a single 4.5-V to 5.5-V analog supply and a 1.65-V to 5.5-V interface supply, dissipating 47 mW typical at 200 kSPS. It offers ±1.5 LSB maximum INL, ±1.5 LSB maximum DNL, and 88.8 dB SINAD with a 10-kHz input. The device is specified for operation over the industrial temperature range of -40°C to +85°C and features SPI-compatible serial output with daisy-chain capability.
Low Power 16-Bit, 200kSPS, +/-10V Bipolar Input SAR ADC with S/P Interface 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 910922-ADS8517IBPWR
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-TSSOP
Package: 28-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS8517
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-TSSOP
16-Bit 200kSPS SAR ADC, SPI/Parallel, Bipolar, 5V, TSSOP Product overview: ADS8517IBPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8517IBPWR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-TSSOP
IC ADC 16BIT SAR 28TSSOP
IC ADC 16BIT SAR 28TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8517IBPWR | 910922-ADS8517IBPWR | ADS8517IBPWR-ND | 700-ADS8517IBPWR | ADS8517IBPWR | ADS8517IBPWR | ADS8517IBPWR |
| Product Name | ADS8517 Low Power 16-Bit, 200kSPS, +/-10V Bipolar Input SAR ADC with S/P Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8517IBPWR | Analog to Digital Converters (ADC) | 16-bit 5V TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; SPI | SPI, Parallel | Parallel; SPI; SPI, Parallel | |||
| Package Type | SOIC,TSSOP | SOP; SSOP; TSSOP; 28-TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1.5 LSB |