The ADS8513 is a 16-bit, 40kSPS, low-power analog-to-digital converter with an internal reference and SPI-compatible serial interface, designed for industrial, medical, and portable data acquisition applications. It is housed in a SO-16 package and operates over the -40°C to +85°C temperature range. The device operates from a single 5V analog supply, consuming 24mW typical power and 50mW maximum in power-down mode. It supports input ranges including ±10V, ±5V, 0V to 10V, and 0.5V to 4.5V, with high-impedance analog inputs exceeding 10MΩ. Integral nonlinearity is ±2LSB maximum, differential nonlinearity is -1/+2LSB maximum, and it achieves 89dB minimum SINAD and 102dB minimum SFDR with a 10kHz input. The part is pin-compatible with the ADS7813 and ADS8512. The ADS8513IDWRG4 variant aligns with the SO-16 package, industrial temperature range, and specification grades of the ADS8513I series, as confirmed by its presence in the ordering information with NIPDAU lead finish and RoHS compliance.
16-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface and TAG 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8513IDWRG4 |
| Product Name | ADS8513 16-Bit 40KSPS Low Power Sampling A/D Converter w/IR & Serial Interface and TAG |
| Interface Type | Serial; SPI |
| Package Type | SOIC |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 2 LSB |