Texas Instruments Standard Linear and Logic Ic, Adc 14 Bit 10 Msps; Resolution (Bits) Texas Instruments ADS850Y/250

Description
IC, ADC 14 BIT 10 MSPS; Resolution (Bits):14bit; Sampling Rate:10MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.7V; Supply Voltage Max:5.3V; ADC / DAC RoHS Compliant: Yes
Datasheet
Description
IC, ADC 14 BIT 10 MSPS; Resolution (Bits):14bit; Sampling Rate:10MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.7V; Supply Voltage Max:5.3V; ADC / DAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 14 Bit 10 Msps; Resolution (Bits) Texas Instruments - 26AJ5100 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 14 Bit 10 Msps; Resolution (Bits) Texas Instruments
26AJ5100
Ic, Adc 14 Bit 10 Msps; Resolution (Bits) Texas Instruments 26AJ5100
IC, ADC 14 BIT 10 MSPS; Resolution (Bits):14bit; Sampling Rate:10MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.7V; Supply Voltage Max:5.3V; ADC / DAC RoHS Compliant: Yes

IC, ADC 14 BIT 10 MSPS; Resolution (Bits):14bit; Sampling Rate:10MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.7V; Supply Voltage Max:5.3V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS850Y/250 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS850Y/250
Analog to Digital Converters (ADC) ADS850Y/250
IC ADC 14BIT PIPELINED 48TQFP

IC ADC 14BIT PIPELINED 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 26AJ5100 ADS850Y/250
Product Name Ic, Adc 14 Bit 10 Msps; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details