The ADS8509 is a 16-bit, 250-kSPS sampling analog-to-digital converter with a serial interface, designed for industrial data acquisition and instrumentation. It operates from a single 5-V supply and supports multiple input voltage ranges including ±10 V, ±5 V, ±3.33 V, 5 V, and 4 V. The device features ±2 LSB maximum integral nonlinearity and ±1 LSB maximum differential nonlinearity with no missing codes. It is available in a 20-pin SOIC package, specified for operation from -40°C to 85°C, and includes an internal reference with 0.1% fixed resistor accuracy. Power dissipation is 70 mW typical at 250 kSPS, and it supports SPI-compatible serial output with daisy-chain capability.
16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Reference 20-SOIC -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
IC ADC 16BIT SAR 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8509IDWG4 | ADS8509IDWG4-ND | ADS8509IDWG4 | ADS8509IDWG4 |
| Product Name | ADS8509 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Reference | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | ||
| Package Type | SOIC,SSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | |||
| Resolution | 16 bits | 16 bits | 16 bits | |
| INL | 2 LSB |