Texas Instruments Standard Linear and Logic Ic, 16Bit Adc, 250Khz, 20Soic; Resolution (Bits) Texas Instruments ADS8509IDW

Description
IC, 16BIT ADC, 250KHZ, 20SOIC; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
Datasheet
Description
IC, 16BIT ADC, 250KHZ, 20SOIC; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Adc, 250Khz, 20Soic; Resolution (Bits) Texas Instruments - 29AH3339 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Adc, 250Khz, 20Soic; Resolution (Bits) Texas Instruments
29AH3339
Ic, 16Bit Adc, 250Khz, 20Soic; Resolution (Bits) Texas Instruments 29AH3339
IC, 16BIT ADC, 250KHZ, 20SOIC; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

IC, 16BIT ADC, 250KHZ, 20SOIC; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8509IDW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8509IDW
Analog to Digital Converters (ADC) ADS8509IDW
IC ADC 16BIT SAR 20SOIC

IC ADC 16BIT SAR 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH3339 ADS8509IDW
Product Name Ic, 16Bit Adc, 250Khz, 20Soic; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details