16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
16-Bit 250kSPS SAR ADC, 1-Ch, SPI, SOIC Product overview: ADS8509IBDWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8509IBDWRG4 can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 20SOIC
IC ADC 16BIT SAR 20SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8509IBDWRG4-ND | 700-ADS8509IBDWRG4 | ADS8509IBDWRG4 | ADS8509IBDWRG4 | ADS8509IBDWRG4 |
| Product Name | Analog to Digital Converters (ADC) | 16-bit SOIC Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |