Texas Instruments Standard Linear and Logic Ic, 16Bit Adc, 250Khz, Cmos, Soic20; Resolution (Bits) Texas Instruments ADS8509IBDWG4

Description
IC, 16BIT ADC, 250KHZ, CMOS, SOIC20; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes
Description
IC, 16BIT ADC, 250KHZ, CMOS, SOIC20; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Adc, 250Khz, Cmos, Soic20; Resolution (Bits) Texas Instruments - 39AH8746 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Adc, 250Khz, Cmos, Soic20; Resolution (Bits) Texas Instruments
39AH8746
Ic, 16Bit Adc, 250Khz, Cmos, Soic20; Resolution (Bits) Texas Instruments 39AH8746
IC, 16BIT ADC, 250KHZ, CMOS, SOIC20; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

IC, 16BIT ADC, 250KHZ, CMOS, SOIC20; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 39AH8746
Product Name Ic, 16Bit Adc, 250Khz, Cmos, Soic20; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details