The ADS8509IBDW is a 16-bit, 250-kSPS CMOS analog-to-digital converter with a serial interface, designed for industrial data acquisition systems. It operates from a single 5-V supply and includes an internal 2.5-V reference. The device is packaged in a 20-pin SOIC (DW) case and is specified for operation over the industrial temperature range of -40°C to 85°C. It supports input ranges of 4 V, 5 V, 10 V, ±3.33 V, ±5 V, and ±10 V, with a maximum INL error of ±2 LSB and DNL error of ±1 LSB. The converter features SPI-compatible serial output with daisy-chain capability and dissipates 70 mW at full throughput. It is pin-compatible with the ADS7809 and ADS8508.
16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Reference 20-SOIC -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
16-Bit SAR ADC, 250kSPS, 1-Ch, ±10V In, SPI, 20-SOIC Product overview: ADS8509IBDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 10V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8509IBDW can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 20SOIC
IC ADC 16BIT SAR 20SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8509IBDW | 296-18085-5-ND | 700-ADS8509IBDW | ADS8509IBDW | ADS8509IBDW | ADS8509IBDW |
| Product Name | ADS8509 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Reference | Analog to Digital Converters (ADC) | 16-bit 10V SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SOIC,SSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | ||
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB |