Texas Instruments 16-bit 5V SSOP Analog-to-Digital Converter IC ADS8509IBDBRG4

Description
16-Bit 250kS/s ADC, 1-CH, SPI, SSOP, 5V Product overview: ADS8509IBDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8509IBDBRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 250kS/s ADC, 1-CH, SPI, SSOP, 5V Product overview: ADS8509IBDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8509IBDBRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 5V SSOP Analog-to-Digital Converter IC - 700-ADS8509IBDBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V SSOP Analog-to-Digital Converter IC
700-ADS8509IBDBRG4
16-bit 5V SSOP Analog-to-Digital Converter IC 700-ADS8509IBDBRG4
16-Bit 250kS/s ADC, 1-CH, SPI, SSOP, 5V Product overview: ADS8509IBDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8509IBDBRG4 can be used for catalog matching and distributor lookup.

16-Bit 250kS/s ADC, 1-CH, SPI, SSOP, 5V Product overview: ADS8509IBDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8509IBDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8509IBDBRG4
077830-ADS8509IBDBRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8509IBDBRG4 077830-ADS8509IBDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 077830-ADS8509IBDBRG 4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 250k Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077830-ADS8509IBDBRG4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS8509IBDBRG4 077830-ADS8509IBDBRG4
Product Name 16-bit 5V SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8509IBDBRG4
Interface Type SPI, Serial SPI; SPI
Package Type SSOP SOP; SSOP; 28-SSOP
Resolution 16 bits
Dissipation 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products