The ADS8508 is a 12-bit, 250-kSPS serial CMOS analog-to-digital converter with an internal 2.5-V reference, designed for industrial data acquisition and signal processing applications. It operates from a single 5-V supply and dissipates 70 mW typical power at full throughput. The device features ±0.45 LSB maximum INL and DNL, 73 dB SINAD with a 45-kHz input, and supports six input voltage ranges including ±10 V and 0 V to 5 V. It is housed in a 20-pin SO package, fully specified for operation across the industrial temperature range of -40°C to 85°C, and includes SPI-compatible serial output with daisy-chain capability.
12-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Reference 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1142077-ADS8508IBDWG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
12-Bit 250KSPS SPI ADC, SOIC, 5V Product overview: ADS8508IBDWG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8508IBDWG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8508IBDWG4 | 1142077-ADS8508IBDWG4 | 700-ADS8508IBDWG4 |
| Product Name | ADS8508 12-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Reference | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8508IBDWG4 | 5V SOIC Analog-to-Digital Converter IC |
| Interface Type | Serial; SPI | SPI | |
| Package Type | SOIC | SOIC | |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 0.4500 LSB |