Texas Instruments ADS8507 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface ADS8507IDWG4

Description
16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface 28-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8507 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface - ADS8507IDWG4 - Texas Instruments
Dallas, TX, United States
ADS8507 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface
ADS8507IDWG4
ADS8507 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface ADS8507IDWG4
16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface 28-SOIC -40 to 85

16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface 28-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8507IDWG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8507IDWG4-ND
Analog to Digital Converters (ADC) ADS8507IDWG4-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet
 - ADS8507IDWG4 - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial, Parallel, Word Access, CMOS, PDSO28

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial, Parallel, Word Access, CMOS, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8507IDWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8507IDWG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8507IDWG4
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS8507IDWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8507IDWG4
Analog to Digital Converters (ADC) ADS8507IDWG4
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8507IDWG4 ADS8507IDWG4-ND ADS8507IDWG4 ADS8507IDWG4 ADS8507IDWG4
Product Name ADS8507 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; SPI Serial; Parallel
Package Type SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; SOIC28 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
6 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0816CJ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers