Texas Instruments Standard Linear and Logic Adc, 16Bit, 40Ksps, Soic-28; Resolution (Bits) Texas Instruments ADS8507IDW

Description
ADC, 16BIT, 40KSPS, SOIC-28; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
Description
ADC, 16BIT, 40KSPS, SOIC-28; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 40Ksps, Soic-28; Resolution (Bits) Texas Instruments - 26AJ5101 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 40Ksps, Soic-28; Resolution (Bits) Texas Instruments
26AJ5101
Adc, 16Bit, 40Ksps, Soic-28; Resolution (Bits) Texas Instruments 26AJ5101
ADC, 16BIT, 40KSPS, SOIC-28; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

ADC, 16BIT, 40KSPS, SOIC-28; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 26AJ5101
Product Name Adc, 16Bit, 40Ksps, Soic-28; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details