12-Bit 40KSPS Analog-to-Digital Converter w/Serial Interface and Reference Parallel 28-SOIC -40 to 85
12-Bit 40KSPS ADC, SPI/Parallel, 1-Ch, SOIC Product overview: ADS8506IBDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8506IBDW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009410-ADS8506IBDW
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 12BIT SAR 28SOIC
IC ADC 12BIT SAR 28SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8506IBDW | 700-ADS8506IBDW | 009410-ADS8506IBDW | 296-22954-5-ND | ADS8506IBDW | ADS8506IBDW | ADS8506IBDW |
| Product Name | ADS8506 12-Bit 40KSPS Analog-to-Digital Converter w/Serial Interface and Reference Parallel | SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8506IBDW | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | SPI, Parallel | Parallel; SPI; SPI, Parallel | Parallel; SPI | Parallel; SPI; SPI, Parallel | ||
| Package Type | SOIC | SOIC | SOIC; 28-SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.4500 LSB |