16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
IC ADC 16BIT SAR 28SSOP
IC ADC 16BIT SAR 28SSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8505IDBRG4-ND | ADS8505IDBRG4 | ADS8505IDBRG4 | ADS8505IDBRG4 |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 16 bits | 16 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |