Texas Instruments Standard Linear and Logic Ic, 16-Bit Adc, 250Ksps, 28-Soic; Resolution (Bits) Texas Instruments ADS8505IBDW

Description
IC, 16-BIT ADC, 250KSPS, 28-SOIC; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
Datasheet
Description
IC, 16-BIT ADC, 250KSPS, 28-SOIC; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 16-Bit Adc, 250Ksps, 28-Soic; Resolution (Bits) Texas Instruments - 29AH3338 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16-Bit Adc, 250Ksps, 28-Soic; Resolution (Bits) Texas Instruments
29AH3338
Ic, 16-Bit Adc, 250Ksps, 28-Soic; Resolution (Bits) Texas Instruments 29AH3338
IC, 16-BIT ADC, 250KSPS, 28-SOIC; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

IC, 16-BIT ADC, 250KSPS, 28-SOIC; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8505IBDW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8505IBDW
Analog to Digital Converters (ADC) ADS8505IBDW
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH3338 ADS8505IBDW
Product Name Ic, 16-Bit Adc, 250Ksps, 28-Soic; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details