The ADS8482 is an 18-bit, 1-MSPS successive approximation register analog-to-digital converter with a pseudo-bipolar, fully differential input and an onboard 4.096-V reference. It features a 48-pin 7×7 QFN package, operates over the industrial temperature range of -40°C to 85°C, consumes 225 mW at full speed, and supports 8-, 16-, or 18-bit parallel data transfer. The device ensures 18-bit no missing codes over temperature, with integral linearity of ±1.2 LSB typical and ±2.5 LSB maximum for the ADS8482I grade. It includes an on-chip reference buffer and offers 99 dB SNR, -121 dB THD, and 123 dB SFDR performance.
18 Bit 1MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 077827-ADS8482IRGZT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 18
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
IC ADC 18BIT SAR 48VQFN
IC ADC 18BIT SAR 48VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8482IRGZT | 077827-ADS8482IRGZT | 296-19862-2-ND | ADS8482IRGZT | ADS8482IRGZT | ADS8482IRGZT |
| Product Name | ADS8482 18 Bit 1MSPS Parallel ADC W/Ref, Pseudo Bipolar, Fully Differential Input | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8482IRGZT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | VQFN | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 18 bits | 18 bits | 18 bits | |||
| INL | 2.5 LSB |