Texas Instruments High-Performance Analog VQFN Analog-to-Digital Converter IC ADS8481IRGZR

Description
18-Bit 1MS/s SAR ADC, 92dB SNR, Parallel Interface, VQFN Product overview: ADS8481IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8481IRGZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18-Bit 1MS/s SAR ADC, 92dB SNR, Parallel Interface, VQFN Product overview: ADS8481IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8481IRGZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS8481IRGZR
VQFN Analog-to-Digital Converter IC 700-ADS8481IRGZR
18-Bit 1MS/s SAR ADC, 92dB SNR, Parallel Interface, VQFN Product overview: ADS8481IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8481IRGZR can be used for catalog matching and distributor lookup.

18-Bit 1MS/s SAR ADC, 92dB SNR, Parallel Interface, VQFN Product overview: ADS8481IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8481IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8481IRGZR
1142065-ADS8481IRGZR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8481IRGZR 1142065-ADS8481IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 1142065-ADS8481IRGZR Packaging: Tape and Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 1M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 18 Categories: Integrated Circuits Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ittcannon.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: ADS8481 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1142065-ADS8481IRGZR
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 18
Categories: Integrated Circuits
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: ADS8481
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now
Analog to Digital Converters (ADC) - ADS8481IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8481IRGZR
Analog to Digital Converters (ADC) ADS8481IRGZR
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)

18 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8481IRGZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8481IRGZR
Data Acquisition - Analog to Digital Converters (ADC) ADS8481IRGZR
IC ADC 18BIT SAR 48VQFN

IC ADC 18BIT SAR 48VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS8481IRGZR 1142065-ADS8481IRGZR ADS8481IRGZR ADS8481IRGZR
Product Name VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8481IRGZR Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type VQFN 48-VFQFN Exposed Pad
Resolution 18 bits 18 bits
Dissipation 240 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers