16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, CMOS, PQFP48
Manufacturer: Texas Instruments
Win Source Part Number: 1142054-ADS8412IPFBR
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Sampling Rate (Per Second): 2M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: ADS8412
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.25V
1-CH 16-BIT SUCCESSIVE APPROXIMATION ADC, PARALLEL ACCESS, PQFP48, GREEN, PLASTIC, TQFP-48 Product overview: ADS8412IPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8412IPFBR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
IC ADC 16BIT SAR 48TQFP
IC ADC 16BIT SAR 48TQFP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8412IPFBR-ND | ADS8412IPFBR | 1142054-ADS8412IPFBR | 700-ADS8412IPFBR | ADS8412IPFBR | ADS8412IPFBR | ADS8412IPFBR |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8412IPFBR | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP; 48-TQFP | QFP; TQFP; TQFP48 | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Bulk | ||
| Pins | 48 | ||||||
| Resolution | 16 bits | 16 bits | 16 bits |