Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8410IBRGZR

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8410IBRGZR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8410IBRGZR-ND
Analog to Digital Converters (ADC) ADS8410IBRGZR-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8410IBRGZR
768173-ADS8410IBRGZR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8410IBRGZR 768173-ADS8410IBRGZR
Manufacturer: Texas Instruments Win Source Part Number: 768173-ADS8410IBRGZR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Pseudo-Differential, Single Ended Architecture: SAR Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 16 Number of Converters: 1 Family Name: ADS8410 Categories: Integrated Circuits (ICs) Sampling Rate: 2M Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): ADS8410IBRGZ; ADS8410IBRGZT; ADS8410IBRGZTG4; Introduction Date: July 10, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768173-ADS8410IBRGZR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8410
Categories: Integrated Circuits (ICs)
Sampling Rate: 2M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): ADS8410IBRGZ; ADS8410IBRGZT; ADS8410IBRGZTG4;
Introduction Date: July 10, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADS8410IBRGZR - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PQCC48

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PQCC48

Supplier's Site Datasheet
Singapore, Singapore
16-bit 5V VQFN Analog-to-Digital Converter IC
700-ADS8410IBRGZR
16-bit 5V VQFN Analog-to-Digital Converter IC 700-ADS8410IBRGZR
16-Bit 2MS/s LVDS ADC, 1-CH, VQFN, 5V Product overview: ADS8410IBRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8410IBRGZR can be used for catalog matching and distributor lookup.

16-Bit 2MS/s LVDS ADC, 1-CH, VQFN, 5V Product overview: ADS8410IBRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8410IBRGZR can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8410IBRGZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8410IBRGZR
Data Acquisition - Analog to Digital Converters (ADC) ADS8410IBRGZR
IC ADC 16BIT SAR 48VQFN

IC ADC 16BIT SAR 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8410IBRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8410IBRGZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8410IBRGZR
IC ADC 16BIT SAR 48VQFN

IC ADC 16BIT SAR 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS8410IBRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8410IBRGZR
Analog to Digital Converters (ADC) ADS8410IBRGZR
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8410IBRGZR-ND 768173-ADS8410IBRGZR ADS8410IBRGZR 700-ADS8410IBRGZR ADS8410IBRGZR ADS8410IBRGZR ADS8410IBRGZR
Product Name Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8410IBRGZR 16-bit 5V VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial Serial; LVDS - Serial Serial LVDS, Serial Serial; LVDS - Serial Serial
Package Type 48-VFQFN Exposed Pad LCC48 VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Reel package Tape Reel; Tape & Reel Tape Reel; Bulk; Tape & Reel (TR)Bulk Tape Reel; Tape & Reel (TR)
Pins 48
Resolution 16 bits 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers