16-Bit 1.25 MSPS, Pseudo Bipolar, Fully Differential Input Micro Power Sampling ADC 48-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768172-ADS8406IPFBT
Series: microPOWER
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8406
Categories: Integrated Circuits (ICs)
Sampling Rate: 1.25M
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): AD7492BR-5-REEL7; AD7492BR-5Z-REEL; AD7492BR-5Z-REEL7;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, Bipolar, PQFP48
16-Bit 1.25MSPS ADC, Pseudo Bipolar, 90dB SNR, TQFP Product overview: ADS8406IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8406IPFBT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
IC ADC 16BIT SAR 48TQFP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8406IPFBT | 768172-ADS8406IPFBT | 296-17356-ND | ADS8406IPFBT | 700-ADS8406IPFBT | ADS8406IPFBT | ADS8406IPFBT |
| Product Name | ADS8406 16-Bit 1.25 MSPS, Pseudo Bipolar, Fully Differential Input Micro Power Sampling ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8406IPFBT | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | QFP; TQFP; TQFP48 | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB |