Texas Instruments ADS8405 16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC ADS8405IBPFBT

Description
16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC 48-TQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8405 16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC - ADS8405IBPFBT - Texas Instruments
Dallas, TX, United States
ADS8405 16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC
ADS8405IBPFBT
ADS8405 16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC ADS8405IBPFBT
16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC 48-TQFP -40 to 85

16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC 48-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8405IBPFBT
1142051-ADS8405IBPFBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8405IBPFBT 1142051-ADS8405IBPFBT
Manufacturer: Texas Instruments Win Source Part Number: 1142051-ADS8405IBPFB T Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Architecture: SAR Sampling Rate (Per Second): 1.25M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ADS8405 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1142051-ADS8405IBPFBT
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Architecture: SAR
Sampling Rate (Per Second): 1.25M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ADS8405
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8405IBPFBT
16-bit Analog-to-Digital Converter IC 700-ADS8405IBPFBT
16-Bit 1.25MSPS Unipolar ADC, TQFP, Parallel Interface Product overview: ADS8405IBPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8405IBPFBT can be used for catalog matching and distributor lookup.

16-Bit 1.25MSPS Unipolar ADC, TQFP, Parallel Interface Product overview: ADS8405IBPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8405IBPFBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-17636-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17636-2-ND
Analog to Digital Converters (ADC) 296-17636-2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-17636-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17636-1-ND
Analog to Digital Converters (ADC) 296-17636-1-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-17636-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17636-6-ND
Analog to Digital Converters (ADC) 296-17636-6-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
 - ADS8405IBPFBT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, CMOS, PQFP48

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, CMOS, PQFP48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8405IBPFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8405IBPFBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8405IBPFBT
IC ADC 16BIT SAR 48TQFP

IC ADC 16BIT SAR 48TQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8405IBPFBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8405IBPFBT
Data Acquisition - Analog to Digital Converters (ADC) ADS8405IBPFBT
IC ADC 16BIT SAR 48TQFP

IC ADC 16BIT SAR 48TQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8405IBPFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8405IBPFBT
Analog to Digital Converters (ADC) ADS8405IBPFBT
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8405IBPFBT 1142051-ADS8405IBPFBT 700-ADS8405IBPFBT 296-17636-2-ND 296-17636-1-ND 296-17636-6-ND ADS8405IBPFBT ADS8405IBPFBT ADS8405IBPFBT ADS8405IBPFBT
Product Name ADS8405 16-Bit 1.25 MSPS Unipolar Input Micro Power Sampling ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8405IBPFBT 16-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type TQFP TQFP TQFP; 48-TQFP TQFP; 48-TQFP TQFP; 48-TQFP QFP; TQFP; TQFP48 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002554 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers