Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8401IPFBT ADS8401IPFBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 139285-ADS8401IPFBT Packaging: Cut Reel Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 2.95 V to 5.25 V Sampling Rate: 1.25M Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139285-ADS8401IPFBT Packaging: Cut Reel Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 2.95 V to 5.25 V Sampling Rate: 1.25M Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8401IPFBT
139285-ADS8401IPFBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8401IPFBT 139285-ADS8401IPFBT
Manufacturer: Texas Instruments Win Source Part Number: 139285-ADS8401IPFBT Packaging: Cut Reel Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 2.95 V to 5.25 V Sampling Rate: 1.25M Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139285-ADS8401IPFBT
Packaging: Cut Reel
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.95 V to 5.25 V
Sampling Rate: 1.25M
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8401IPFBT
16-bit Analog-to-Digital Converter IC 700-ADS8401IPFBT
16-Bit 1.25MSPS ADC, Single-Ended, Parallel, TQFP Product overview: ADS8401IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8401IPFBT can be used for catalog matching and distributor lookup.

16-Bit 1.25MSPS ADC, Single-Ended, Parallel, TQFP Product overview: ADS8401IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8401IPFBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS8401IPFBT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, PQFP48

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, PQFP48

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8401IPFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8401IPFBT
Analog to Digital Converters (ADC) ADS8401IPFBT
16 Bit Analog to Digital Converter Input 1 48-TQFP (7x7)

16 Bit Analog to Digital Converter Input 1 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8401IPFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8401IPFBT
Analog to Digital Converters (ADC) ADS8401IPFBT
16 Bit Analog to Digital Converter Input 1 48-TQFP (7x7)

16 Bit Analog to Digital Converter Input 1 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8401IPFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8401IPFBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8401IPFBT
IC ADC 16BIT SAR 48TQFP

IC ADC 16BIT SAR 48TQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8401IPFBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8401IPFBT
Data Acquisition - Analog to Digital Converters (ADC) ADS8401IPFBT
IC ADC 16BIT SAR 48TQFP

IC ADC 16BIT SAR 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 139285-ADS8401IPFBT 700-ADS8401IPFBT ADS8401IPFBT ADS8401IPFBT ADS8401IPFBT ADS8401IPFBT
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8401IPFBT 16-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel Parallel; Parallel
Package Type QFP; TQFP; 48-TQFP (7x7) TQFP QFP; TQFP; TQFP48 QFP; TQFP; 48-TQFP 48-TQFP
Packing Method Tape Reel; Cut Reel Tape Reel; Tape & Reel Cut Tape (CT) Tape Reel; Bulk; Cut Tape (CT)Bulk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0819BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP28
Packing Method Tube; Tube
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342609-SI8935D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details