Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8383IPFBRG4

Description
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS8383IPFBRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8383IPFBRG4-ND
Analog to Digital Converters (ADC) ADS8383IPFBRG4-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8383IPFBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8383IPFBRG4
Analog to Digital Converters (ADC) ADS8383IPFBRG4
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8383IPFBRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8383IPFBRG4
Data Acquisition - Analog to Digital Converters (ADC) ADS8383IPFBRG4
IC ADC 18BIT SAR 48TQFP

IC ADC 18BIT SAR 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8383IPFBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8383IPFBRG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8383IPFBRG4
IC ADC 18BIT SAR 48TQFP

IC ADC 18BIT SAR 48TQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8383IPFBRG4-ND ADS8383IPFBRG4 ADS8383IPFBRG4 ADS8383IPFBRG4
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type TQFP; 48-TQFP QFP; TQFP; 48-TQFP 48-TQFP
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 48
Resolution 18 bits 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8902D-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678SD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers