18-Bit 600kS/s SAR ADC, SPI, VQFN, 1-CH Product overview: ADS8382IBRHPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8382IBRHPR can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PQCC28
18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
IC ADC 18BIT SAR 28VQFN
IC ADC 18BIT SAR 28VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS8382IBRHPR | ADS8382IBRHPR-ND | ADS8382IBRHPR | ADS8382IBRHPR | ADS8382IBRHPR | ADS8382IBRHPR |
| Product Name | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | SPI, Serial | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | VQFN | 28-VQFN Exposed Pad | LCC28 | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | |
| Resolution | 18 bits | 18 bits | 18 bits | |||
| Dissipation | 115 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |