Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8371IBPFBTG4 ADS8371IBPFBTG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014518-ADS8371IBPFB TG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Unipolar Number of Inputs: 1 Operating Supply Voltage: 5 V Number of Elements: 1 Interface: Parallel Power Dissipation: 140 mW Number of Bits: 16 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 48 Resolution: 2 B Number of Converters: 1 Conversion Rate: 750 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TQFP Sampling Rate: 750 ksps Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 140 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Power Consumption: 130 mW Nominal Supply Current: 26 mA Max Supply Voltage (DC): 5.25 V Min Supply Voltage (DC): 2.7 V Integral Nonlinearity (INL): 1.5 LSB Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 87.7 dB Supply Type: Analog, Digital Spurious-free dynamic range (SFDR): 110 dB
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014518-ADS8371IBPFB TG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Unipolar Number of Inputs: 1 Operating Supply Voltage: 5 V Number of Elements: 1 Interface: Parallel Power Dissipation: 140 mW Number of Bits: 16 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 48 Resolution: 2 B Number of Converters: 1 Conversion Rate: 750 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TQFP Sampling Rate: 750 ksps Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 140 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Power Consumption: 130 mW Nominal Supply Current: 26 mA Max Supply Voltage (DC): 5.25 V Min Supply Voltage (DC): 2.7 V Integral Nonlinearity (INL): 1.5 LSB Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 87.7 dB Supply Type: Analog, Digital Spurious-free dynamic range (SFDR): 110 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8371IBPFBTG4 - 1014518-ADS8371IBPFBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8371IBPFBTG4
1014518-ADS8371IBPFBTG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8371IBPFBTG4 1014518-ADS8371IBPFBTG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014518-ADS8371IBPFB TG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Unipolar Number of Inputs: 1 Operating Supply Voltage: 5 V Number of Elements: 1 Interface: Parallel Power Dissipation: 140 mW Number of Bits: 16 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 48 Resolution: 2 B Number of Converters: 1 Conversion Rate: 750 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TQFP Sampling Rate: 750 ksps Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 140 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Power Consumption: 130 mW Nominal Supply Current: 26 mA Max Supply Voltage (DC): 5.25 V Min Supply Voltage (DC): 2.7 V Integral Nonlinearity (INL): 1.5 LSB Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 87.7 dB Supply Type: Analog, Digital Spurious-free dynamic range (SFDR): 110 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014518-ADS8371IBPFBTG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Unipolar
Number of Inputs: 1
Operating Supply Voltage: 5 V
Number of Elements: 1
Interface: Parallel
Power Dissipation: 140 mW
Number of Bits: 16
Number of A/D Converters: 1
Number of Channels: 1
Number of Pins: 48
Resolution: 2 B
Number of Converters: 1
Conversion Rate: 750 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: TQFP
Sampling Rate: 750 ksps
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 140 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Power Consumption: 130 mW
Nominal Supply Current: 26 mA
Max Supply Voltage (DC): 5.25 V
Min Supply Voltage (DC): 2.7 V
Integral Nonlinearity (INL): 1.5 LSB
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 87.7 dB
Supply Type: Analog, Digital
Spurious-free dynamic range (SFDR): 110 dB

Buy Now
16-bit Analog-to-Digital Converter IC - 700-ADS8371IBPFBTG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8371IBPFBTG4
16-bit Analog-to-Digital Converter IC 700-ADS8371IBPFBTG4
16-Bit 750KS/s Unipolar ADC, Parallel, TQFP Product overview: ADS8371IBPFBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8371IBPFBTG4 can be used for catalog matching and distributor lookup.

16-Bit 750KS/s Unipolar ADC, Parallel, TQFP Product overview: ADS8371IBPFBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8371IBPFBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1014518-ADS8371IBPFBTG4 700-ADS8371IBPFBTG4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8371IBPFBTG4 16-bit Analog-to-Digital Converter IC
Interface Type Parallel; Parallel Parallel
Package Type QFP; TQFP; TQFP TQFP
Packing Method Tape Reel; Tape and Reel
Pins 48
Dissipation 140 milliwatts 140 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
Analogue to Digital Converters - 1923224 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-8759102LX - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details