Texas Instruments 16-bit Analog-to-Digital Converter IC ADS8365IPAGRG4

Description
6-CH 16-BIT 250KS/s Diff ADC, Parallel, TQFP Product overview: ADS8365IPAGRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8365IPAGRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
6-CH 16-BIT 250KS/s Diff ADC, Parallel, TQFP Product overview: ADS8365IPAGRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8365IPAGRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8365IPAGRG4
16-bit Analog-to-Digital Converter IC 700-ADS8365IPAGRG4
6-CH 16-BIT 250KS/s Diff ADC, Parallel, TQFP Product overview: ADS8365IPAGRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8365IPAGRG4 can be used for catalog matching and distributor lookup.

6-CH 16-BIT 250KS/s Diff ADC, Parallel, TQFP Product overview: ADS8365IPAGRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8365IPAGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8365IPAGRG4 - 1228134-ADS8365IPAGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8365IPAGRG4
1228134-ADS8365IPAGRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8365IPAGRG4 1228134-ADS8365IPAGRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228134-ADS8365IPAGR G4 Packaging: Tape and Reel Polarity: Bipolar Operating Supply Voltage: 5 V Number of Elements: 6 Interface: Parallel Power Dissipation: 241 mW Number of Bits: 16 Number of A/D Converters: 6 Number of Channels: 6 Number of Pins: 64 Resolution: 2 B Number of Converters: 6 Conversion Rate: 250 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TQFP Sampling Rate: 250 ksps Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 225 mW Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 85 °C Power Consumption: 190 mW Nominal Supply Current: 40 mA Integral Nonlinearity (INL): 8 LSB Number of Analog Inputs: 6 Signal to Noise Ratio (SNR): 88 dB Supply Type: Analog, Digital

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228134-ADS8365IPAGRG4
Packaging: Tape and Reel
Polarity: Bipolar
Operating Supply Voltage: 5 V
Number of Elements: 6
Interface: Parallel
Power Dissipation: 241 mW
Number of Bits: 16
Number of A/D Converters: 6
Number of Channels: 6
Number of Pins: 64
Resolution: 2 B
Number of Converters: 6
Conversion Rate: 250 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: TQFP
Sampling Rate: 250 ksps
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 225 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 85 °C
Power Consumption: 190 mW
Nominal Supply Current: 40 mA
Integral Nonlinearity (INL): 8 LSB
Number of Analog Inputs: 6
Signal to Noise Ratio (SNR): 88 dB
Supply Type: Analog, Digital

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS8365IPAGRG4 1228134-ADS8365IPAGRG4
Product Name 16-bit Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS8365IPAGRG4
Interface Type Parallel Parallel; Parallel
Package Type TQFP QFP; TQFP; TQFP
Resolution 16 bits
Dissipation 225 milliwatts 241 milliwatts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
Analogue to Digital Converters - 1914851 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details