Texas Instruments ADS8363 16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC ADS8363SRHBT

Description
16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125
Request a Quote
Description
16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS8363 is a dual, 16-bit, 1-MSPS analog-to-digital converter with four fully-differential or eight pseudo-differential input channels, designed for simultaneous sampling in applications such as motor control and power quality measurement. It is packaged in a 5-mm x 5-mm, 32-pin VQFN and operates over the extended industrial temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The ADS8363 is a dual, 16-bit, 1-MSPS analog-to-digital converter with four fully-differential or eight pseudo-differential input channels, designed for simultaneous sampling in applications such as motor control and power quality measurement. It is packaged in a 5-mm x 5-mm, 32-pin VQFN and operates over the extended industrial temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
ADS8363 16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC - ADS8363SRHBT - Texas Instruments
Dallas, TX, United States
ADS8363 16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC
ADS8363SRHBT
ADS8363 16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC ADS8363SRHBT
16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125

16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-28188-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28188-6-ND
Analog to Digital Converters (ADC) 296-28188-6-ND
16 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-28188-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28188-2-ND
Analog to Digital Converters (ADC) 296-28188-2-ND
16 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-28188-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28188-1-ND
Analog to Digital Converters (ADC) 296-28188-1-ND
16 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8363SRHBT - 083070-ADS8363SRHBT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8363SRHBT
083070-ADS8363SRHBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8363SRHBT 083070-ADS8363SRHBT
Manufacturer: Texas Instruments Win Source Part Number: 083070-ADS8363SRHBT Packaging: Reel - TR Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Input Type: Differential, Pseudo-Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-VQFN (5x5) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.3 V to 3.6 V, 5V Sampling Rate: 1M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083070-ADS8363SRHBT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.3 V to 3.6 V, 5V
Sampling Rate: 1M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit QFN Analog-to-Digital Converter IC
700-ADS8363SRHBT
16-bit QFN Analog-to-Digital Converter IC 700-ADS8363SRHBT
16-Bit 1MS/s SAR ADC, 4 Ch, SPI, Diff Input, QFN Product overview: ADS8363SRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8363SRHBT can be used for catalog matching and distributor lookup.

16-Bit 1MS/s SAR ADC, 4 Ch, SPI, Diff Input, QFN Product overview: ADS8363SRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8363SRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8363SRHBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8363SRHBT
Data Acquisition - Analog to Digital Converters (ADC) ADS8363SRHBT
IC ADC 16BIT SAR 32VQFN

IC ADC 16BIT SAR 32VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8363SRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8363SRHBT
Analog to Digital Converters (ADC) ADS8363SRHBT
16 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8363SRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8363SRHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8363SRHBT
IC ADC 16BIT SAR 32VQFN

IC ADC 16BIT SAR 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8363SRHBT 296-28188-6-ND 296-28188-2-ND 296-28188-1-ND 083070-ADS8363SRHBT 700-ADS8363SRHBT ADS8363SRHBT ADS8363SRHBT ADS8363SRHBT
Product Name ADS8363 16-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8363SRHBT 16-bit QFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type VQFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VQFN (5x5) QFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DIP Analog-to-Digital Converter IC - 700-ADC1031CIN - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers