Texas Instruments ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out ADS8361IRHBT

Description
16-Bit 500 kSPS 2 ADCs, 4ch, serial out 32-VQFN -40 to 125
Request a Quote Datasheet
Description
16-Bit 500 kSPS 2 ADCs, 4ch, serial out 32-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out - ADS8361IRHBT - Texas Instruments
Dallas, TX, United States
ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out
ADS8361IRHBT
ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out ADS8361IRHBT
16-Bit 500 kSPS 2 ADCs, 4ch, serial out 32-VQFN -40 to 125

16-Bit 500 kSPS 2 ADCs, 4ch, serial out 32-VQFN -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-17411-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17411-6-ND
Analog to Digital Converters (ADC) 296-17411-6-ND
16 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-17411-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17411-1-ND
Analog to Digital Converters (ADC) 296-17411-1-ND
16 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-17411-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17411-2-ND
Analog to Digital Converters (ADC) 296-17411-2-ND
16 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
700-ADS8361IRHBT
16-bit VQFN Analog-to-Digital Converter IC 700-ADS8361IRHBT
16-Bit 500kSPS 4Ch Diff ADC, Serial, VQFN Product overview: ADS8361IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8361IRHBT can be used for catalog matching and distributor lookup.

16-Bit 500kSPS 4Ch Diff ADC, Serial, VQFN Product overview: ADS8361IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8361IRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IRHBT - 009400-ADS8361IRHBT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IRHBT
009400-ADS8361IRHBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IRHBT 009400-ADS8361IRHBT
Manufacturer: Texas Instruments Win Source Part Number: 009400-ADS8361IRHBT Packaging: Reel - TR Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-VQFN (5x5) Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 500k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009400-ADS8361IRHBT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 500k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADS8361IRHBT - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 2 Func, 4 Channel, Serial Access, CMOS, PQCC32

ADC, Successive Approximation, 16-Bit, 2 Func, 4 Channel, Serial Access, CMOS, PQCC32

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IRHBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8361IRHBT
Data Acquisition - Analog to Digital Converters (ADC) ADS8361IRHBT
IC ADC 16BIT SAR 32VQFN

IC ADC 16BIT SAR 32VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8361IRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8361IRHBT
Analog to Digital Converters (ADC) ADS8361IRHBT
16 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

16 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8361IRHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8361IRHBT
IC ADC 16BIT SAR 32VQFN

IC ADC 16BIT SAR 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8361IRHBT 296-17411-6-ND 296-17411-1-ND 296-17411-2-ND 700-ADS8361IRHBT 009400-ADS8361IRHBT ADS8361IRHBT ADS8361IRHBT ADS8361IRHBT ADS8361IRHBT
Product Name ADS8361 16-Bit 500 kSPS 2 ADCs, 4ch, serial out Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8361IRHBT Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI Serial SPI; SPI Serial SPI; SPI
Package Type SSOP,VQFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad VQFN EP 32-VQFN (5x5) VQFN32 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
Resolution 10 bits
Dissipation 33 milliwatts
View Details
4 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers